Universal Laser Systems, Inc. Free Standing Laser Platform VLS3.60

Description
The VLS3.60 is a free-standing platform designed to be the ideal entry point into light-duty manufacturing. The VLS3.60 is also installed in many educational institutions around the world for architecture, product and graphic design, and materials research programs. The VLS3.60 is a single laser platform that offers a choice of six laser cartridges, ranging in power from 10-60 watts. The VLS3.60 offers a material processing envelope of 24" x 12" x 9", 2,592 in3 (610 x 305 x 229mm, 42,475 cm3). Standard Uniquely Universal features on the VLS3.60 include Laser Interface+ and Rapid Reconfiguration and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
Description
The VLS3.60 is a free-standing platform designed to be the ideal entry point into light-duty manufacturing. The VLS3.60 is also installed in many educational institutions around the world for architecture, product and graphic design, and materials research programs. The VLS3.60 is a single laser platform that offers a choice of six laser cartridges, ranging in power from 10-60 watts. The VLS3.60 offers a material processing envelope of 24" x 12" x 9", 2,592 in3 (610 x 305 x 229mm, 42,475 cm3). Standard Uniquely Universal features on the VLS3.60 include Laser Interface+ and Rapid Reconfiguration and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Suppliers

Company
Product
Description
Supplier Links
Free Standing Laser Platform - VLS3.60 - Universal Laser Systems, Inc.
Scottsdale, AZ, USA
Free Standing Laser Platform
VLS3.60
Free Standing Laser Platform VLS3.60
The VLS3.60 is a free-standing platform designed to be the ideal entry point into light-duty manufacturing. The VLS3.60 is also installed in many educational institutions around the world for architecture, product and graphic design, and materials research programs. The VLS3.60 is a single laser platform that offers a choice of six laser cartridges, ranging in power from 10-60 watts. The VLS3.60 offers a material processing envelope of 24" x 12" x 9", 2,592 in3 (610 x 305 x 229mm, 42,475 cm3). Standard Uniquely Universal features on the VLS3.60 include Laser Interface+ and Rapid Reconfiguration and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

The VLS3.60 is a free-standing platform designed to be the ideal entry point into light-duty manufacturing. The VLS3.60 is also installed in many educational institutions around the world for architecture, product and graphic design, and materials research programs. The VLS3.60 is a single laser platform that offers a choice of six laser cartridges, ranging in power from 10-60 watts. The VLS3.60 offers a material processing envelope of 24" x 12" x 9", 2,592 in3 (610 x 305 x 229mm, 42,475 cm3). Standard Uniquely Universal features on the VLS3.60 include Laser Interface+ and Rapid Reconfiguration and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Supplier's Site

Technical Specifications

  Universal Laser Systems, Inc.
Product Category Marking and Engraving Equipment
Product Number VLS3.60
Product Name Free Standing Laser Platform
Technology LaserMark
Unlock Full Specs
to access all available technical data

Similar Products

VE500 Engraver  Add-on Unit - 34000040 - Altech Corp.
Specs
Technology Rotary Engraving
Media Handling Plastics
Automation SemiAuto
View Details
Epilog Fusion Edge 12 Laser - CO2 Desktop Laser Engraver - 24 Inch - Epilog Laser Corp.
Specs
Technology LaserMark
Media Handling Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Paper; Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
Automation SemiAuto
View Details
3802 Series FiberCube Compact Laser Engraving Systems -  - LaserStar Technologies Corporation
Specs
Technology LaserMark
Media Handling Metals; Plastics; Electronics / Wafers
Automation Automatic
View Details
Hot Stamp Imprinter - C205 - Universal Labeling Systems
Universal Labeling Systems
Specs
Technology Hot Stamping
Media Handling Paper
Automation SemiAuto
View Details