Universal Laser Systems, Inc. Multi-Wavelength Laser Platform PLS6MW

Description
The PLS6MW Multi-Wavelength Laser Platform uses multiple laser wavelengths to process the broadest possible spectrum of materials. The PLS6MW is built on Universal's patented Rapid Reconfiguration technology, so changing laser wavelength is as easy as changing the laser source and requires no tools, optics changes or software reconfiguration. This cost-effective, small-footprint, total material processing solution is ideal for fast-paced R&D and production environments and is only available from Universal Laser Systems. 1.06 micron - Fiber Materials: Most metals, some plastics. When configured with a 1.06 micron pre-aligned interchangeable fiber laser, the PLS6MW can mark most metals and some plastics. 10.6 micron – CO2 Materials: Plastics, textiles, wood and some metals. Reconfigure the PLS6MW with a standard 10.6 micron pre-aligned interchangeable CO2 laser to open up the full breadth of organic material processing capabilities. 9.3 micron – CO2 Materials: Some plastics. Reconfigure the PLS6MW with a specialized 9.3 micron pre-aligned interchangeable CO2 laser for excellent results on certain highly-functional plastics. Multi-Wavelength Materials: Some complex materials, including mirrored acrylic, adhesive-backed foils and some plastics. The multi-wavelength functionality of the PLS6MW can be used to accomplish some tasks which are impossible if only a single laser source is used.
Description
The PLS6MW Multi-Wavelength Laser Platform uses multiple laser wavelengths to process the broadest possible spectrum of materials. The PLS6MW is built on Universal's patented Rapid Reconfiguration technology, so changing laser wavelength is as easy as changing the laser source and requires no tools, optics changes or software reconfiguration. This cost-effective, small-footprint, total material processing solution is ideal for fast-paced R&D and production environments and is only available from Universal Laser Systems. 1.06 micron - Fiber Materials: Most metals, some plastics. When configured with a 1.06 micron pre-aligned interchangeable fiber laser, the PLS6MW can mark most metals and some plastics. 10.6 micron – CO2 Materials: Plastics, textiles, wood and some metals. Reconfigure the PLS6MW with a standard 10.6 micron pre-aligned interchangeable CO2 laser to open up the full breadth of organic material processing capabilities. 9.3 micron – CO2 Materials: Some plastics. Reconfigure the PLS6MW with a specialized 9.3 micron pre-aligned interchangeable CO2 laser for excellent results on certain highly-functional plastics. Multi-Wavelength Materials: Some complex materials, including mirrored acrylic, adhesive-backed foils and some plastics. The multi-wavelength functionality of the PLS6MW can be used to accomplish some tasks which are impossible if only a single laser source is used.

Suppliers

Company
Product
Description
Supplier Links
Multi-Wavelength Laser Platform - PLS6MW - Universal Laser Systems, Inc.
Scottsdale, AZ, USA
Multi-Wavelength Laser Platform
PLS6MW
Multi-Wavelength Laser Platform PLS6MW
The PLS6MW Multi-Wavelength Laser Platform uses multiple laser wavelengths to process the broadest possible spectrum of materials. The PLS6MW is built on Universal's patented Rapid Reconfiguration technology, so changing laser wavelength is as easy as changing the laser source and requires no tools, optics changes or software reconfiguration. This cost-effective, small-footprint, total material processing solution is ideal for fast-paced R&D and production environments and is only available from Universal Laser Systems. 1.06 micron - Fiber Materials: Most metals, some plastics. When configured with a 1.06 micron pre-aligned interchangeable fiber laser, the PLS6MW can mark most metals and some plastics. 10.6 micron – CO2 Materials: Plastics, textiles, wood and some metals. Reconfigure the PLS6MW with a standard 10.6 micron pre-aligned interchangeable CO2 laser to open up the full breadth of organic material processing capabilities. 9.3 micron – CO2 Materials: Some plastics. Reconfigure the PLS6MW with a specialized 9.3 micron pre-aligned interchangeable CO2 laser for excellent results on certain highly-functional plastics. Multi-Wavelength Materials: Some complex materials, including mirrored acrylic, adhesive-backed foils and some plastics. The multi-wavelength functionality of the PLS6MW can be used to accomplish some tasks which are impossible if only a single laser source is used.

The PLS6MW Multi-Wavelength Laser Platform uses multiple laser wavelengths to process the broadest possible spectrum of materials. The PLS6MW is built on Universal's patented Rapid Reconfiguration technology, so changing laser wavelength is as easy as changing the laser source and requires no tools, optics changes or software reconfiguration. This cost-effective, small-footprint, total material processing solution is ideal for fast-paced R&D and production environments and is only available from Universal Laser Systems.

1.06 micron - Fiber
Materials: Most metals, some plastics. When configured with a 1.06 micron pre-aligned interchangeable fiber laser, the PLS6MW can mark most metals and some plastics.

10.6 micron – CO2
Materials: Plastics, textiles, wood and some metals. Reconfigure the PLS6MW with a standard 10.6 micron pre-aligned interchangeable CO2 laser to open up the full breadth of organic material processing capabilities.

9.3 micron – CO2
Materials: Some plastics. Reconfigure the PLS6MW with a specialized 9.3 micron pre-aligned interchangeable CO2 laser for excellent results on certain highly-functional plastics.

Multi-Wavelength
Materials: Some complex materials, including mirrored acrylic, adhesive-backed foils and some plastics. The multi-wavelength functionality of the PLS6MW can be used to accomplish some tasks which are impossible if only a single laser source is used.

Supplier's Site

Technical Specifications

  Universal Laser Systems, Inc.
Product Category Marking and Engraving Equipment
Product Number PLS6MW
Product Name Multi-Wavelength Laser Platform
Technology LaserMark
Unlock Full Specs
to access all available technical data

Similar Products

VS 210 Scriber - 34000000 - Altech Corp.
Specs
Technology Stylus / Scribing
Media Handling Wood / Corrugated Paper
Automation SemiAuto
View Details
Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines - Epilog Laser Corp.
Specs
Technology LaserMark
Media Handling Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Paper; Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
Automation SemiAuto
View Details
Free Standing Laser Platform - VLS3.60 - Universal Laser Systems, Inc.
Universal Laser Systems, Inc.
Specs
Technology LaserMark
Media Handling Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics
Automation SemiAuto
View Details