Universal Laser Systems, Inc. Free Standing Laser Platform VLS2.30

Description
The desktop VLS2.30 is a compact and economical platform designed to be an entry level laser machine for starting your laser material processing business. The VLS2.30 is well suited to prototype development and on-demand production and also makes a capable second machine to handle production overflow. The VLS2.30 offers a material processing envelope of 16" x 12" x 4", 768 in3 (406 x 305 x 102mm,12,585 cm3) and can be equipped with one of three laser cartridges ranging in power from 10-30 watts. The VLS2.30 comes standard with Laser Interface+ and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
Description
The desktop VLS2.30 is a compact and economical platform designed to be an entry level laser machine for starting your laser material processing business. The VLS2.30 is well suited to prototype development and on-demand production and also makes a capable second machine to handle production overflow. The VLS2.30 offers a material processing envelope of 16" x 12" x 4", 768 in3 (406 x 305 x 102mm,12,585 cm3) and can be equipped with one of three laser cartridges ranging in power from 10-30 watts. The VLS2.30 comes standard with Laser Interface+ and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Suppliers

Company
Product
Description
Supplier Links
Free Standing Laser Platform - VLS2.30 - Universal Laser Systems, Inc.
Scottsdale, AZ, USA
Free Standing Laser Platform
VLS2.30
Free Standing Laser Platform VLS2.30
The desktop VLS2.30 is a compact and economical platform designed to be an entry level laser machine for starting your laser material processing business. The VLS2.30 is well suited to prototype development and on-demand production and also makes a capable second machine to handle production overflow. The VLS2.30 offers a material processing envelope of 16" x 12" x 4", 768 in3 (406 x 305 x 102mm,12,585 cm3) and can be equipped with one of three laser cartridges ranging in power from 10-30 watts. The VLS2.30 comes standard with Laser Interface+ and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

The desktop VLS2.30 is a compact and economical platform designed to be an entry level laser machine for starting your laser material processing business. The VLS2.30 is well suited to prototype development and on-demand production and also makes a capable second machine to handle production overflow. The VLS2.30 offers a material processing envelope of 16" x 12" x 4", 768 in3 (406 x 305 x 102mm,12,585 cm3) and can be equipped with one of three laser cartridges ranging in power from 10-30 watts. The VLS2.30 comes standard with Laser Interface+ and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Supplier's Site

Technical Specifications

  Universal Laser Systems, Inc.
Product Category Laser Processing Equipment
Product Number VLS2.30
Product Name Free Standing Laser Platform
Type Complete or Turnkey System
Automation / Control PC_Control
Laser Operation Cutting; Marking
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 12 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 12 inches - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; FiberDelivery
Laser Operation Cutting; Marking
View Details
DYE HP(585nm/650nm) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
One-Dimensional Acousto-Optic Deflectors -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Laser Operation Micromachining
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details