The VLS3.60 is a free-standing platform designed to be the ideal entry point into light-duty manufacturing. The VLS3.60 is also installed in many educational institutions around the world for architecture, product and graphic design, and materials research programs. The VLS3.60 is a single laser platform that offers a choice of six laser cartridges, ranging in power from 10-60 watts. The VLS3.60 offers a material processing envelope of 24" x 12" x 9", 2,592 in3 (610 x 305 x 229mm, 42,475 cm3). Standard Uniquely Universal features on the VLS3.60 include Laser Interface+ and Rapid Reconfiguration and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
| Universal Laser Systems, Inc. | |
|---|---|
| Product Category | Etchers and Etching Machines |
| Product Number | VLS3.60 |
| Product Name | Free Standing Laser Platform |