The PLS6.150D with SuperSpeed platform is designed and engineered for applications requiring high speed and maximum power flexibility. The PLS6.150D comes standard with SuperSpeed and Dual Laser Configuration. SuperSpeed was developed primarily for raster image applications. This patented technology pulses the two laser beams independently, making it possible for two lines of a raster image to be marked simultaneously. The laser beams can also be combined for high-power vector cutting. The PLS6.150D has a processing power range of 20 watts, using two 10-watt lasers, to 150 watts, using two 75-watt lasers.
The material processing envelope is 32" x 18" x 9", 5,184 in3 (813 x 457 x 229mm, 84,950 cm3). The PLS6.150D with SuperSpeed is particularly suited to businesses requiring both high-speed raster engraving and powerful vector cutting. There are also a number of patented Uniquely Universal features designed to expand your processing capabilities that are only available from Universal Laser Systems. On the PLS6.150D with SuperSpeed, Laser Interface+, Rapid Reconfiguration and Dual Laser Configuration are Uniquely Universal features that come standard. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
| Universal Laser Systems, Inc. | |
|---|---|
| Product Category | Laser Processing Equipment |
| Product Number | PLS6.150D w/SuperSpeed |
| Product Name | Dual Configuration Laser Platform |
| Type | Complete or Turnkey System |
| Automation / Control | PC_Control |
| Laser Operation | Cutting; Marking |