Universal Laser Systems, Inc. Dual Configuration Laser Platform PLS6.150D w/SuperSpeed™

Description
The PLS6.150D with SuperSpeed platform is designed and engineered for applications requiring high speed and maximum power flexibility. The PLS6.150D comes standard with SuperSpeed and Dual Laser Configuration. SuperSpeed was developed primarily for raster image applications. This patented technology pulses the two laser beams independently, making it possible for two lines of a raster image to be marked simultaneously. The laser beams can also be combined for high-power vector cutting. The PLS6.150D has a processing power range of 20 watts, using two 10-watt lasers, to 150 watts, using two 75-watt lasers. The material processing envelope is 32" x 18" x 9", 5,184 in3 (813 x 457 x 229mm, 84,950 cm3). The PLS6.150D with SuperSpeed is particularly suited to businesses requiring both high-speed raster engraving and powerful vector cutting. There are also a number of patented Uniquely Universal features designed to expand your processing capabilities that are only available from Universal Laser Systems. On the PLS6.150D with SuperSpeed, Laser Interface+, Rapid Reconfiguration and Dual Laser Configuration are Uniquely Universal features that come standard. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
Description
The PLS6.150D with SuperSpeed platform is designed and engineered for applications requiring high speed and maximum power flexibility. The PLS6.150D comes standard with SuperSpeed and Dual Laser Configuration. SuperSpeed was developed primarily for raster image applications. This patented technology pulses the two laser beams independently, making it possible for two lines of a raster image to be marked simultaneously. The laser beams can also be combined for high-power vector cutting. The PLS6.150D has a processing power range of 20 watts, using two 10-watt lasers, to 150 watts, using two 75-watt lasers. The material processing envelope is 32" x 18" x 9", 5,184 in3 (813 x 457 x 229mm, 84,950 cm3). The PLS6.150D with SuperSpeed is particularly suited to businesses requiring both high-speed raster engraving and powerful vector cutting. There are also a number of patented Uniquely Universal features designed to expand your processing capabilities that are only available from Universal Laser Systems. On the PLS6.150D with SuperSpeed, Laser Interface+, Rapid Reconfiguration and Dual Laser Configuration are Uniquely Universal features that come standard. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Suppliers

Company
Product
Description
Supplier Links
Dual Configuration Laser Platform - PLS6.150D w/SuperSpeed™ - Universal Laser Systems, Inc.
Scottsdale, AZ, USA
Dual Configuration Laser Platform
PLS6.150D w/SuperSpeed™
Dual Configuration Laser Platform PLS6.150D w/SuperSpeed™
The PLS6.150D with SuperSpeed platform is designed and engineered for applications requiring high speed and maximum power flexibility. The PLS6.150D comes standard with SuperSpeed and Dual Laser Configuration. SuperSpeed was developed primarily for raster image applications. This patented technology pulses the two laser beams independently, making it possible for two lines of a raster image to be marked simultaneously. The laser beams can also be combined for high-power vector cutting. The PLS6.150D has a processing power range of 20 watts, using two 10-watt lasers, to 150 watts, using two 75-watt lasers. The material processing envelope is 32" x 18" x 9", 5,184 in3 (813 x 457 x 229mm, 84,950 cm3). The PLS6.150D with SuperSpeed is particularly suited to businesses requiring both high-speed raster engraving and powerful vector cutting. There are also a number of patented Uniquely Universal features designed to expand your processing capabilities that are only available from Universal Laser Systems. On the PLS6.150D with SuperSpeed, Laser Interface+, Rapid Reconfiguration and Dual Laser Configuration are Uniquely Universal features that come standard. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

The PLS6.150D with SuperSpeed platform is designed and engineered for applications requiring high speed and maximum power flexibility. The PLS6.150D comes standard with SuperSpeed and Dual Laser Configuration. SuperSpeed was developed primarily for raster image applications. This patented technology pulses the two laser beams independently, making it possible for two lines of a raster image to be marked simultaneously. The laser beams can also be combined for high-power vector cutting. The PLS6.150D has a processing power range of 20 watts, using two 10-watt lasers, to 150 watts, using two 75-watt lasers.

The material processing envelope is 32" x 18" x 9", 5,184 in3 (813 x 457 x 229mm, 84,950 cm3). The PLS6.150D with SuperSpeed is particularly suited to businesses requiring both high-speed raster engraving and powerful vector cutting. There are also a number of patented Uniquely Universal features designed to expand your processing capabilities that are only available from Universal Laser Systems. On the PLS6.150D with SuperSpeed, Laser Interface+, Rapid Reconfiguration and Dual Laser Configuration are Uniquely Universal features that come standard. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Supplier's Site

Technical Specifications

  Universal Laser Systems, Inc.
Product Category Marking and Engraving Equipment
Product Number PLS6.150D w/SuperSpeed™
Product Name Dual Configuration Laser Platform
Technology LaserMark
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 36 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Technology LaserMark
Media Handling Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Paper; Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
Automation SemiAuto
View Details
CMPS 500 Plotter - 34130008 - Altech Corp.
Specs
Technology Plotters
Media Handling Wood / Corrugated Paper
Automation SemiAuto
View Details
Online Thermal Printer - 53E - Open Date Systems, Inc.
Open Date Systems, Inc.
Specs
Technology Thermal Transfer
Media Handling Paper
Operation Electric
View Details
Pneumatic Pin Marking System - N-34 HOT MARKER - MECCO
Specs
Technology Dot Peening
Media Handling Metals
Operation Pneumatic
View Details