diaago Lambda576 Information Marking System A20103

Description
The Lambda576, the first-of-its-kind automated laser marker, can mark tubes from a variety of sizes and brands. With the device, no labels, stickers or ink is used. The laser engraves markings with any shape, logo, text or sample ID directly onto the surface of each tube. The markings are resistant against chemicals, mechanical abrasion and temperatures between +100ºC and -196ºC, ensuring sample traceability. Features Most durable, accurate and reliable solution to mark labware Automatically mark up to 6 racks (ANSI/SLAS format) with sample storage tubes Compatible with tubes in 96-, 48- and 24-well format from different brands Laser engrave information such as: shapes, logos, texts, codes and batch IDs Marks directly on the surface of labware High resolution and consistent markings Laser engraved markings cannot be separated from the plastic surface and can never wear off, guaranteeing ultimate sample traceability No need for changing labels or ink ribbons Walk-away automation Intuitive software CSV input/output (compatible with LIMS)
Description
The Lambda576, the first-of-its-kind automated laser marker, can mark tubes from a variety of sizes and brands. With the device, no labels, stickers or ink is used. The laser engraves markings with any shape, logo, text or sample ID directly onto the surface of each tube. The markings are resistant against chemicals, mechanical abrasion and temperatures between +100ºC and -196ºC, ensuring sample traceability. Features Most durable, accurate and reliable solution to mark labware Automatically mark up to 6 racks (ANSI/SLAS format) with sample storage tubes Compatible with tubes in 96-, 48- and 24-well format from different brands Laser engrave information such as: shapes, logos, texts, codes and batch IDs Marks directly on the surface of labware High resolution and consistent markings Laser engraved markings cannot be separated from the plastic surface and can never wear off, guaranteeing ultimate sample traceability No need for changing labels or ink ribbons Walk-away automation Intuitive software CSV input/output (compatible with LIMS)

Suppliers

Company
Product
Description
Supplier Links
Lambda576 Information Marking System - A20103 - diaago
Danville, CA, United States
Lambda576 Information Marking System
A20103
Lambda576 Information Marking System A20103
The Lambda576, the first-of-its-kind automated laser marker, can mark tubes from a variety of sizes and brands. With the device, no labels, stickers or ink is used. The laser engraves markings with any shape, logo, text or sample ID directly onto the surface of each tube. The markings are resistant against chemicals, mechanical abrasion and temperatures between +100ºC and -196ºC, ensuring sample traceability. Features Most durable, accurate and reliable solution to mark labware Automatically mark up to 6 racks (ANSI/SLAS format) with sample storage tubes Compatible with tubes in 96-, 48- and 24-well format from different brands Laser engrave information such as: shapes, logos, texts, codes and batch IDs Marks directly on the surface of labware High resolution and consistent markings Laser engraved markings cannot be separated from the plastic surface and can never wear off, guaranteeing ultimate sample traceability No need for changing labels or ink ribbons Walk-away automation Intuitive software CSV input/output (compatible with LIMS)

The Lambda576, the first-of-its-kind automated laser marker, can mark tubes from a variety of sizes and brands. With the device, no labels, stickers or ink is used. The laser engraves markings with any shape, logo, text or sample ID directly onto the surface of each tube. The markings are resistant against chemicals, mechanical abrasion and temperatures between +100ºC and -196ºC, ensuring sample traceability.

Features

  • Most durable, accurate and reliable solution to mark labware
  • Automatically mark up to 6 racks (ANSI/SLAS format) with sample storage tubes
  • Compatible with tubes in 96-, 48- and 24-well format from different brands
  • Laser engrave information such as: shapes, logos, texts, codes and batch IDs
  • Marks directly on the surface of labware
  • High resolution and consistent markings
  • Laser engraved markings cannot be separated from the plastic surface and can never wear off, guaranteeing ultimate sample traceability
  • No need for changing labels or ink ribbons
  • Walk-away automation
  • Intuitive software
  • CSV input/output (compatible with LIMS)
Supplier's Site

Technical Specifications

  diaago
Product Category Marking and Engraving Equipment
Product Number A20103
Product Name Lambda576 Information Marking System
Technology LaserMark
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Technology LaserMark
Media Handling Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Paper; Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
Automation SemiAuto
View Details
VS 210 Scriber - 34000000 - Altech Corp.
Specs
Technology Stylus / Scribing
Media Handling Wood / Corrugated Paper
Automation SemiAuto
View Details
Hot Stamp Imprinter - C205 - Universal Labeling Systems
Universal Labeling Systems
Specs
Technology Hot Stamping
Media Handling Paper
Automation SemiAuto
View Details