RS Components, Ltd.
Slot Drills
2348272
Description
18mm Slot drill
Request a Quote
Email Supplier
Description
18mm Slot drill
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
2348272 |
|
Product Name
|
Slot Drills |
|
Cutter Type
|
Slot Drills
|
|
Cutter
|
0.709 inch (18.0 mm)
|
|
Shank
|
0.630 inch (16.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.315 inch (8.0 mm)
Shank
0.315 inch (8.0 mm)
View Details
Cutter Type
Endmill
Cutter
0.157 inch (4.0 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Slot Drills
Cutter
0.236 inch (6.0 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Slot Drills
Cutter
0.118 inch (3.0 mm)
Shank
0.236 inch (6.0 mm)
View Details