2-Flute Single End Solid Carbide End Mill - Regular Length - TiCN * 10% Cobalt * Micro Grain
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | 490-TiCN-5/8 |
| Product Name | Solid Carbide End Mill 490-TiCN-5/8 |
| Cutter Type | Endmill |
| Cutting Ends | Single |
| Units | Fractional |
| Cutter | 0.625 inch (15.9 mm) |
| Shank | 0.625 inch (15.9 mm) |