Sandvik AB Endmill 002700

Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 2-1/2 INCH OVERALL LENGTH 5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 7/32 INCH CUTTER DIAMETER 7/32 CUTTER DIAMETER - FRACTIONAL .2187 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN E3304V MODEL "
Datasheet
Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 2-1/2 INCH OVERALL LENGTH 5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 7/32 INCH CUTTER DIAMETER 7/32 CUTTER DIAMETER - FRACTIONAL .2187 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN E3304V MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 002700 - Sandvik AB
Sandviken, Sweden
Endmill
002700
Endmill 002700
" SQUARE TYPE SOLID CARBIDE MATERIAL 2-1/2 INCH OVERALL LENGTH 5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 7/32 INCH CUTTER DIAMETER 7/32 CUTTER DIAMETER - FRACTIONAL .2187 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN E3304V MODEL "

"

  • SQUARE TYPE
  • SOLID CARBIDE MATERIAL
  • 2-1/2 INCH OVERALL LENGTH
  • 5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 7/32 INCH CUTTER DIAMETER
  • 7/32 CUTTER DIAMETER - FRACTIONAL
  • .2187 CUTTER DIAMETER - DECIMAL
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM
  • APPLICATION FINISHING
  • COATING TITANIUM ALUMINUM NITRIDE COATED
  • CUTTER DIAMETER - DECIMAL - UOM IN
  • E3304V MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 002700
Product Name Endmill
Cutter Type Endmill
Geometry Square
Units Fractional
Cutter 0.219 inch (5.6 mm)
Shank 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.472 inch (12.0 mm)
OAL 2.95 inch (75 mm)
View Details
Endmill - 004404 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Ballnose
Units Metric
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details