Sandvik AB Drill Bit 010532

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 6 INCH OVERALL LENGTH 4-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2 POINT ANGLE - UOM DEG R10H MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 6 INCH OVERALL LENGTH 4-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2 POINT ANGLE - UOM DEG R10H MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010532 - Sandvik AB
Sandviken, Sweden
Drill Bit
010532
Drill Bit 010532
" JOBBERS LENGTH TYPE HSS MATERIAL 6 INCH OVERALL LENGTH 4-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2 POINT ANGLE - UOM DEG R10H MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 4-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • FAST SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 1/2 INCH
  • DRILL DIAMETER - DECIMAL .5
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/2
  • POINT ANGLE - UOM DEG
  • R10H MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010532
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.500 inch (12.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 213770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.161 inch (4.1 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details