Universal Cutting Tools, Inc. High Speed Drill 250-BI-3/4 250-BI-3/4

Description
Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications
Description
Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 250-BI-3/4 - 250-BI-3/4 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 250-BI-3/4
250-BI-3/4
High Speed Drill 250-BI-3/4 250-BI-3/4
Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications

Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 250-BI-3/4
Product Name High Speed Drill 250-BI-3/4
Product Drill
Units Fractional
Drill Type Silver & Deming
Features Split Point
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bit - 53104 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.125 inch (3.2 mm)
View Details
2 suppliers
1/2 X 1/2 X 1-1/4 X 3 - 2F RH CARBIDE - 0224T60812503 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details