Universal Cutting Tools, Inc. High Speed Drill 250-BI-29/32 250-BI-29/32

Description
Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications
Description
Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 250-BI-29/32 - 250-BI-29/32 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 250-BI-29/32
250-BI-29/32
High Speed Drill 250-BI-29/32 250-BI-29/32
Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications

Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 250-BI-29/32
Product Name High Speed Drill 250-BI-29/32
Product Drill
Units Fractional
Drill Type Silver & Deming
Features Split Point
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2157000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.079 inch (2.0 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Stepped Cone Drill - 59014 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
1/2 X 1/2 X 5/8 X 2-1/2- 2F RH BALL - 0224T008062525B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details