Universal Cutting Tools, Inc. High Speed Drill 250-BI-1 250-BI-1

Description
Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications
Description
Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 250-BI-1 - 250-BI-1 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 250-BI-1
250-BI-1
High Speed Drill 250-BI-1 250-BI-1
Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications

Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 250-BI-1
Product Name High Speed Drill 250-BI-1
Product Drill
Units Fractional
Drill Type Silver & Deming
Features Split Point
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bits - 216707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
View Details
Exchangeable Tip Drills - CoroDrill 870 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/8
Ryobi Technologies, Inc.
Specs
Product Drill
View Details