Longboy Drill - 118-Degree Point - High Speed Steel - ANSI Specifications
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 240-5/16x12 |
| Product Name | High Speed Drill 240-5/16x12 |
| Product | Drill |
| Units | Fractional |
| Designation | 5/16" |
| Diameter | 0.312 inch (7.9 mm) |