Universal Cutting Tools, Inc. High Speed Drill 232-U 232-U

Description
Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (6 pieces)
Description
Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 232-U - 232-U - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 232-U
232-U
High Speed Drill 232-U 232-U
Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (6 pieces)

Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 232-U
Product Name High Speed Drill 232-U
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.134 inch (3.4 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Drill Bit Set - 34AR-6 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Diameter 0.375 to 1.000 inch (9.5 to 25.4 mm)
Size Range 0.3750 to 1 inch (9.52 to 25.4 mm)
View Details