Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 231-#6 |
| Product Name | High Speed Drill 231-#6 |
| Product | Drill |
| Units | Fractional |
| Drill Type | Jobber |
| Features | Split Point |