Universal Cutting Tools, Inc. High Speed Drill 231-#41 231-#41

Description
Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 231-#41 - 231-#41 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 231-#41
231-#41
High Speed Drill 231-#41 231-#41
Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 231-#41
Product Name High Speed Drill 231-#41
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 09-03-72B - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.562 inch (14.3 mm)
Size Range 0.5625 inch (14.29 mm)
View Details