Universal Cutting Tools, Inc. High Speed Drill 228-GP-#31 228-GP-#31

Description
Bi-Color (Black & Gold) General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - General Shop Use - Medium Production - Maintenance and Construction (MRO) - Sold in package quantity only (12 pieces)
Description
Bi-Color (Black & Gold) General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - General Shop Use - Medium Production - Maintenance and Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 228-GP-#31 - 228-GP-#31 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 228-GP-#31
228-GP-#31
High Speed Drill 228-GP-#31 228-GP-#31
Bi-Color (Black & Gold) General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - General Shop Use - Medium Production - Maintenance and Construction (MRO) - Sold in package quantity only (12 pieces)

Bi-Color (Black & Gold) General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - General Shop Use - Medium Production - Maintenance and Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 228-GP-#31
Product Name High Speed Drill 228-GP-#31
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Boring Bit - 149H2-1-3/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 5.00 inch (127 mm)
View Details