Universal Cutting Tools, Inc. High Speed Drill 228-#59 228-#59

Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 228-#59 - 228-#59 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 228-#59
228-#59
High Speed Drill 228-#59 228-#59
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 228-#59
Product Name High Speed Drill 228-#59
Product Drill
Units Fractional
Drill Type Jobber
Designation #59
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.102 inch (2.6 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 66PT-1-1/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.250 inch (31.7 mm)
Shank Hex
View Details