Universal Cutting Tools, Inc. High Speed Drill 228-#57 228-#57

Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 228-#57 - 228-#57 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 228-#57
228-#57
High Speed Drill 228-#57 228-#57
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 228-#57
Product Name High Speed Drill 228-#57
Product Drill
Units Fractional
Drill Type Jobber
Designation #57
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.122 inch (3.1 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Hole Saw Arbor - 37154B - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.250 to 2.000 inch (31.7 to 50.8 mm)
View Details