Universal Cutting Tools, Inc. High Speed Drill 228-#48 228-#48

Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 228-#48 - 228-#48 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 228-#48
228-#48
High Speed Drill 228-#48 228-#48
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 228-#48
Product Name High Speed Drill 228-#48
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Designation #48
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
PCB Drill Bits - 2189187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Solid Carbid Drills - CoroDrill R840 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
4 pc 7/64
Specs
Product Drill Set
View Details