Universal Cutting Tools, Inc. High Speed Drill 228-#27 228-#27

Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 228-#27 - 228-#27 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 228-#27
228-#27
High Speed Drill 228-#27 228-#27
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 228-#27
Product Name High Speed Drill 228-#27
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Designation #27
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 2172660 - RS Components, Ltd.
Specs
OAL 5.91 inch (150 mm)
Material Steel
# of Pieces 1
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB306UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 34403 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter 0.188 to 0.875 inch (4.8 to 22.2 mm)
View Details
2 suppliers