Universal Cutting Tools, Inc. High Speed Drill 227-13/32 227-13/32

Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (6 pieces)
Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 227-13/32 - 227-13/32 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 227-13/32
227-13/32
High Speed Drill 227-13/32 227-13/32
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (6 pieces)

Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 227-13/32
Product Name High Speed Drill 227-13/32
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Designation 13/32"
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749063 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.000 inch (127.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Combination Drill and Tap - DTAP3/8-16 - Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Combination Drill / Tap
Shank Hex
View Details