Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (6 pieces)
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 227-11/32 |
| Product Name | High Speed Drill 227-11/32 |
| Product | Drill |
| Units | Fractional |
| Drill Type | Jobber |
| Features | Split Point |
| Designation | 11/32" |