Universal Cutting Tools, Inc. High Speed Drill 227-1/8 227-1/8

Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 227-1/8 - 227-1/8 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 227-1/8
227-1/8
High Speed Drill 227-1/8 227-1/8
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 227-1/8
Product Name High Speed Drill 227-1/8
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Designation 1/8"
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits - 213382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.122 inch (3.1 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Exchangeable Tip Drills - CoroDrill 870 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
4 pc 7/64
Specs
Product Drill Set
View Details