Universal Cutting Tools, Inc. High Speed Drill 222B-W 222B-W

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (6 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 222B-W - 222B-W - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 222B-W
222B-W
High Speed Drill 222B-W 222B-W
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (6 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 222B-W
Product Name High Speed Drill 222B-W
Product Drill
Units Fractional
Drill Type Jobber
Designation W
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Kit - 660 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Drill Type Hole Saw
Diameter 0.875 to 2.000 inch (22.2 to 50.8 mm)
View Details
2 suppliers