Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 221HD-GP-#30 |
| Product Name | High Speed Drill 221HD-GP-#30 |
| Product | Drill |
| Units | Fractional |
| Drill Type | Jobber |
| Features | Split Point |
| Cutting Application | General Purpose |