Universal Cutting Tools, Inc. High Speed Drill 221HD-GP-#15 221HD-GP-#15

Description
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221HD-GP-#15 - 221HD-GP-#15 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221HD-GP-#15
221HD-GP-#15
High Speed Drill 221HD-GP-#15 221HD-GP-#15
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221HD-GP-#15
Product Name High Speed Drill 221HD-GP-#15
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1848106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.984 inch (25.0 mm)
Shank Square
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 66TF-15/16 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.000 inch (25.4 mm)
Shank Hex
View Details