Universal Cutting Tools, Inc. High Speed Drill 221B-GP-#41 221B-GP-#41

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221B-GP-#41 - 221B-GP-#41 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221B-GP-#41
221B-GP-#41
High Speed Drill 221B-GP-#41 221B-GP-#41
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221B-GP-#41
Product Name High Speed Drill 221B-GP-#41
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216167 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.811 inch (46.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711320-A-5 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
ADLL Super Long Drill Bit - ADLL-0860 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Diameter 0.339 inch (8.6 mm)
View Details