Universal Cutting Tools, Inc. High Speed Drill 221-GP-#51 221-GP-#51

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221-GP-#51 - 221-GP-#51 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221-GP-#51
221-GP-#51
High Speed Drill 221-GP-#51 221-GP-#51
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221-GP-#51
Product Name High Speed Drill 221-GP-#51
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation #51
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bits - 216511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details
Exchangeable Tip Drills - CoroDrill 870 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
60 pc Drilling and Driving Accessory Kit - A986001 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details