Universal Cutting Tools, Inc. High Speed Drill 221-GP-#5 221-GP-#5

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221-GP-#5 - 221-GP-#5 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221-GP-#5
221-GP-#5
High Speed Drill 221-GP-#5 221-GP-#5
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221-GP-#5
Product Name High Speed Drill 221-GP-#5
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation #5
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 4.92 inch (125 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Arbor - 925-022 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.375 to 2.500 inch (34.9 to 63.5 mm)
View Details