Universal Cutting Tools, Inc. High Speed Drill 221-GP-#38 221-GP-#38

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221-GP-#38 - 221-GP-#38 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221-GP-#38
221-GP-#38
High Speed Drill 221-GP-#38 221-GP-#38
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221-GP-#38
Product Name High Speed Drill 221-GP-#38
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation #38
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Wood Spade Bit - 33A-1-1/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details