Universal Cutting Tools, Inc. High Speed Drill 221-#34 221-#34

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221-#34 - 221-#34 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221-#34
221-#34
High Speed Drill 221-#34 221-#34
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221-#34
Product Name High Speed Drill 221-#34
Product Drill
Units Fractional
Drill Type Jobber
Designation #34
Cutting Length 1.50 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216123 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.299 inch (33.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Metric Combined Drill & Countersinks - Type R - KEO Cutters
Specs
Product Drill
Units Metric
Drill Type Combination Drill / Countersink
View Details