Universal Cutting Tools, Inc. High Speed Drill 220R-1/16 220R-1/16

Description
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)
Description
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220R-1/16 - 220R-1/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220R-1/16
220R-1/16
High Speed Drill 220R-1/16 220R-1/16
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)

Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220R-1/16
Product Name High Speed Drill 220R-1/16
Product Drill
Units Fractional
Drill Type Jobber
Designation 1/16"
Diameter 0.062 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216038 - RS Components, Ltd.
Specs
Units Metric
Designation 76mm, 16mm
Diameter 2.992 inch (76.0 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Hole Saw - 31870 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/8 X 1/8 X 1/4 X 1-1/2 - 2F RH CARBIDE - 0224T002025015 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details