Universal Cutting Tools, Inc. High Speed Drill 220HD-GP-1/2 220HD-GP-1/2

Description
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - with 3 Flats - Sold in package quantity only (6 pieces)
Description
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - with 3 Flats - Sold in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220HD-GP-1/2 - 220HD-GP-1/2 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220HD-GP-1/2
220HD-GP-1/2
High Speed Drill 220HD-GP-1/2 220HD-GP-1/2
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - with 3 Flats - Sold in package quantity only (6 pieces)

Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - with 3 Flats - Sold in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220HD-GP-1/2
Product Name High Speed Drill 220HD-GP-1/2
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Specialist Drill Bits - 221620 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Drill Bits - 173629 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 7.87 inch (200 mm)
Material Carbide; Carbide, Hardened Steel
# of Pieces 1
View Details
Stepped Cone Drill - 59009 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details