Universal Cutting Tools, Inc. High Speed Drill 220B-GP-23/64 220B-GP-23/64

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220B-GP-23/64 - 220B-GP-23/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220B-GP-23/64
220B-GP-23/64
High Speed Drill 220B-GP-23/64 220B-GP-23/64
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220B-GP-23/64
Product Name High Speed Drill 220B-GP-23/64
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation 23/64"
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215978 - RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 5.98 inch (152 mm)
Material Bi-Metal
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details
Drill Bit - 010130 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details