Universal Cutting Tools, Inc. High Speed Drill 220-GP-3/16 220-GP-3/16

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220-GP-3/16 - 220-GP-3/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220-GP-3/16
220-GP-3/16
High Speed Drill 220-GP-3/16 220-GP-3/16
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220-GP-3/16
Product Name High Speed Drill 220-GP-3/16
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation 3/16"
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Masonry
Diameter 0.276 inch (7.0 mm)
Material Carbide; Tungsten carbide
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details
Drill Bit - 003478 - Sandvik AB
Specs
Product Drill
Units Metric
Drill Type Twist
View Details