Universal Cutting Tools, Inc. High Speed Drill 220-GP-23/64 220-GP-23/64

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220-GP-23/64 - 220-GP-23/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220-GP-23/64
220-GP-23/64
High Speed Drill 220-GP-23/64 220-GP-23/64
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220-GP-23/64
Product Name High Speed Drill 220-GP-23/64
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation 23/64"
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits - 217441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hole Saw - 36-366 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 6.875 inch (174.6 mm)
View Details
Specialist Drill Bits - 2744731 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Units Metric
Designation 35mm
Diameter 0.197 to 1.378 inch (5.0 to 35.0 mm)
View Details