Universal Cutting Tools, Inc. High Speed Drill 220-19/32 220-19/32

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (1 piece)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (1 piece)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220-19/32 - 220-19/32 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220-19/32
220-19/32
High Speed Drill 220-19/32 220-19/32
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (1 piece)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (1 piece)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220-19/32
Product Name High Speed Drill 220-19/32
Product Drill
Units Fractional
Drill Type Jobber
Designation 19/32"
Diameter 0.594 inch (15.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits - 214199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 172564 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Shank 2.559 inch (65.0 mm)
OAL 7.87 inch (200 mm)
Material Hardened Steel
View Details
Hole Saw Kit - 31873 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details