Universal Cutting Tools, Inc. High Speed Drill 220-1/32 220-1/32

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220-1/32 - 220-1/32 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220-1/32
220-1/32
High Speed Drill 220-1/32 220-1/32
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220-1/32
Product Name High Speed Drill 220-1/32
Product Drill
Units Fractional
Drill Type Jobber
Designation 1/32"
Diameter 0.031 inch (0.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238490 - RS Components, Ltd.
Specs
Diameter 1.260 inch (32.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Auger Drill Bit - 53443 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.125 inch (28.6 mm)
View Details
2 suppliers
5/16 X 5/16 X 1-1/4 X 4 - 3F RH CARBIDE - 0337T00512504 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details