Universal Cutting Tools, Inc. Taper Shank Drill 201SSC-1-7/8 201SSC-1-7/8

Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)
Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)

Suppliers

Company
Product
Description
Supplier Links
Taper Shank Drill 201SSC-1-7/8 - 201SSC-1-7/8 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Shank Drill 201SSC-1-7/8
201SSC-1-7/8
Taper Shank Drill 201SSC-1-7/8 201SSC-1-7/8
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)

Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 201SSC-1-7/8
Product Name Taper Shank Drill 201SSC-1-7/8
Product Drill
Units Fractional
Drill Type Taper Drill
Designation 1-7/8"
Diameter 1.875 inch (47.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bit - 48-89-2737 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.484 inch (12.3 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB306UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details