Universal Cutting Tools, Inc. Slow Spiral Tap 146K-B 8-32 146K-8-32-B

Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand
Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Slow Spiral Tap 146K-B 8-32 - 146K-8-32-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Slow Spiral Tap 146K-B 8-32
146K-8-32-B
Slow Spiral Tap 146K-B 8-32 146K-8-32-B
Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Slow Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 146K-8-32-B
Product Name Slow Spiral Tap 146K-B 8-32
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 215568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M8
Thread Form Metric
Overall Length 2.83 inch (72 mm)
View Details
Forming Taps - CoroTap 400 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Thread Forming Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16
Thread Length 0.2170 to 1.5 inch (5.51 to 38 mm)
View Details
Tap - Non Metric - 68039 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size # 8
View Details
M8x1 Taper Lead Tap - T11854T - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Taper Tap
Nominal ISO Size M8
Thread Form M
View Details