Universal Cutting Tools, Inc. Slow Spiral Tap 146K-P 7/16-20 146K-7/16-20-P

Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand
Description
Slow Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Slow Spiral Tap 146K-P 7/16-20 - 146K-7/16-20-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Slow Spiral Tap 146K-P 7/16-20
146K-7/16-20-P
Slow Spiral Tap 146K-P 7/16-20 146K-7/16-20-P
Slow Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Slow Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 146K-7/16-20-P
Product Name Slow Spiral Tap 146K-P 7/16-20
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M5
Thread Form Metric
Overall Length 2.28 inch (58 mm)
View Details
Hand Tap 100K-B 7/16-20 - 100K-7/16-20-B - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Bottoming Tap
Nominal SAE Size 7/16"
View Details
M5X0.8 High Speed Steel Combined Taps And Drills - 16168 - R/N Reiff & Nestor Company
Specs
Nominal ISO Size M5
Overall Length 2.38 inch (60.32 mm)
View Details