Universal Cutting Tools, Inc. Fast Spiral Tap 145K-B 1/2-13 145K-1/2-13-B

Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand
Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Fast Spiral Tap 145K-B 1/2-13 - 145K-1/2-13-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Fast Spiral Tap 145K-B 1/2-13
145K-1/2-13-B
Fast Spiral Tap 145K-B 1/2-13 145K-1/2-13-B
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 145K-1/2-13-B
Product Name Fast Spiral Tap 145K-B 1/2-13
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5089676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination
Nominal ISO Size M10
Thread Form Metric
View Details
Hand Tap 105K-3/4-16 - 105K-3/4-16 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 3/4"
View Details
12-28 Hand Taps Machine Screw Sizes - 13813 - R/N Reiff & Nestor Company
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size # 12
View Details