Universal Cutting Tools, Inc. Hand Tap 105K-3/4-16 105K-3/4-16

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-3/4-16 - 105K-3/4-16 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-3/4-16
105K-3/4-16
Hand Tap 105K-3/4-16 105K-3/4-16
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-3/4-16
Product Name Hand Tap 105K-3/4-16
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M10
Thread Form Metric
Overall Length 3.94 inch (100 mm)
View Details
Tap - Non Metric - 68080 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size 3/8"
View Details
E-Z LOK™ Tap - Standard - Bottoming - M16-2.0 - Carbon Steel - 571-M1620 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M16
View Details
6-32 Hand Taps Machine Screw Sizes - 12120 - R/N Reiff & Nestor Company
Specs
Nominal SAE Size # 6
View Details