Universal Cutting Tools, Inc. Pulley Tap 135K-3/8-24 135K-3/8-24

Description
Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand
Description
Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Pulley Tap 135K-3/8-24 - 135K-3/8-24 - Universal Cutting Tools, Inc.
Warren, MI, USA
Pulley Tap 135K-3/8-24
135K-3/8-24
Pulley Tap 135K-3/8-24 135K-3/8-24
Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 135K-3/8-24
Product Name Pulley Tap 135K-3/8-24
Type Pulley Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thread Form Metric
Overall Length 1.97 inch (50 mm)
View Details
M10x1.5+0.002 Bottom Lead Tap - T07402P2 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M10
Thread Form M
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - M14-2.0 - 41170 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M14
Thread Form STI
View Details
T-10 Straight Flute Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Straight Flute
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details