E-Z LOK E-Z LOK™ Tap - HSS - STI - Bottoming - 2-56 20070

Description
E-Z LOK™ 2-56 STI Tap Although they operate in a similar fashion as “standard” taps, STI taps create an oversized thread specifically for E-Z Coil™ threaded inserts. When installing the insert, the threads cut by the 2-56 STI tap mold the E-Z Coil™ insert into the desired thread size. These specific taps are ideal for tapping holes in soft metal material that require a strong threaded insert. Manufactured from high speed steel (HSS), the 2-56 STI tap is designed for extreme durability. We offer these products in inch, metric and spark plug sizes to meet your specifications. Features These types of taps produce a larger than normal size threaded hole to house helical screw thread inserts. They are ideal for E-Z Coil inserts Applications: Preparing a slightly larger thread for installation of E-Z Coil
Description
E-Z LOK™ 2-56 STI Tap Although they operate in a similar fashion as “standard” taps, STI taps create an oversized thread specifically for E-Z Coil™ threaded inserts. When installing the insert, the threads cut by the 2-56 STI tap mold the E-Z Coil™ insert into the desired thread size. These specific taps are ideal for tapping holes in soft metal material that require a strong threaded insert. Manufactured from high speed steel (HSS), the 2-56 STI tap is designed for extreme durability. We offer these products in inch, metric and spark plug sizes to meet your specifications. Features These types of taps produce a larger than normal size threaded hole to house helical screw thread inserts. They are ideal for E-Z Coil inserts Applications: Preparing a slightly larger thread for installation of E-Z Coil

Suppliers

Company
Product
Description
Supplier Links
E-Z LOK™ Tap - HSS - STI - Bottoming - 2-56 - 20070 - E-Z LOK
Gardena, CA, United States
E-Z LOK™ Tap - HSS - STI - Bottoming - 2-56
20070
E-Z LOK™ Tap - HSS - STI - Bottoming - 2-56 20070
E-Z LOK™ 2-56 STI Tap Although they operate in a similar fashion as “standard” taps, STI taps create an oversized thread specifically for E-Z Coil™ threaded inserts. When installing the insert, the threads cut by the 2-56 STI tap mold the E-Z Coil™ insert into the desired thread size. These specific taps are ideal for tapping holes in soft metal material that require a strong threaded insert. Manufactured from high speed steel (HSS), the 2-56 STI tap is designed for extreme durability. We offer these products in inch, metric and spark plug sizes to meet your specifications. Features These types of taps produce a larger than normal size threaded hole to house helical screw thread inserts. They are ideal for E-Z Coil inserts Applications: Preparing a slightly larger thread for installation of E-Z Coil

E-Z LOK™ 2-56 STI Tap

Although they operate in a similar fashion as “standard” taps, STI taps create an oversized thread specifically for E-Z Coil™ threaded inserts.

When installing the insert, the threads cut by the 2-56 STI tap mold the E-Z Coil™ insert into the desired thread size. These specific taps are ideal for tapping holes in soft metal material that require a strong threaded insert.

Manufactured from high speed steel (HSS), the 2-56 STI tap is designed for extreme durability. We offer these products in inch, metric and spark plug sizes to meet your specifications.


Features

  • These types of taps produce a larger than normal size threaded hole to house helical screw thread inserts.
  • They are ideal for E-Z Coil inserts

Applications:

  • Preparing a slightly larger thread for installation of E-Z Coil
Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Taps
Product Number 20070
Product Name E-Z LOK™ Tap - HSS - STI - Bottoming - 2-56
Chamfer Type Bottoming Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5090294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination
Nominal ISO Size M6
Thread Form Metric
View Details
M8x0.75 Left Hand Bottom Lead Tap - T11805LH2P - Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M8
Thread Form M
View Details
E-Z LOK™ Tap - Standard - Bottoming - M16-2.0 - Carbon Steel - 571-M1620 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M16
View Details
Multi-Purpose Purpose Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Hand Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details