Universal Cutting Tools, Inc. Pulley Tap 130K-1-8-10 130K-1-8-10

Description
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand
Description
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Pulley Tap 130K-1-8-10 - 130K-1-8-10 - Universal Cutting Tools, Inc.
Warren, MI, USA
Pulley Tap 130K-1-8-10
130K-1-8-10
Pulley Tap 130K-1-8-10 130K-1-8-10
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 130K-1-8-10
Product Name Pulley Tap 130K-1-8-10
Type Pulley Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 152564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Straight flute, second
Nominal ISO Size M2.5
Thread Form Metric
View Details
Forming Taps - CoroTap 400 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Thread Forming Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16
Thread Length 0.2170 to 1.5 inch (5.51 to 38 mm)
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details