Universal Cutting Tools, Inc. Pulley Tap 130K-1/2-13-8 130K-1/2-13-8

Description
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand
Description
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Pulley Tap 130K-1/2-13-8 - 130K-1/2-13-8 - Universal Cutting Tools, Inc.
Warren, MI, USA
Pulley Tap 130K-1/2-13-8
130K-1/2-13-8
Pulley Tap 130K-1/2-13-8 130K-1/2-13-8
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 130K-1/2-13-8
Product Name Pulley Tap 130K-1/2-13-8
Type Pulley Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5089654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination
Nominal ISO Size M8
Thread Form Metric
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details
Hand Tap 105OS-5/16-18 - 105OS-5/16-18 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 5/16"
View Details
Cutting Taps - CoroTap 200 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Point Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.1970 to 1.77 inch (5 to 45.01 mm)
View Details